Yageo USA Through Hole Resistors MFR50SFTE52-453K

Description
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFR50SFTE52-453K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR50SFTE52-453K-ND
Through Hole Resistors MFR50SFTE52-453K-ND
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR50SFTE52-453K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-453K
Metal Film Resistors - MFR50SFTE52-453K
Metal Film Resistors - Through Hole 453Kohm 1/2W 1%

Metal Film Resistors - Through Hole 453Kohm 1/2W 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MFR50SFTE52-453K-ND MFR50SFTE52-453K
Product Name Through Hole Resistors Metal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers