Yageo USA Through Hole Resistors MFR1WSFRF52-2M

Description
2 MOhms ±1% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2 MOhms ±1% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFR1WSFRF52-2M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR1WSFRF52-2M-ND
Through Hole Resistors MFR1WSFRF52-2M-ND
2 MOhms ±1% 1W Through Hole Resistor Axial Metal Film

2 MOhms ±1% 1W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MFR1WSFRF52-2M-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 157544P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4.7 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details