Yageo USA Through Hole Resistors MFR-50FTE52-1K

Description
RES 1K OHM 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1K OHM 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR-50FTE52-1KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-50FTE52-1KCT-ND
Through Hole Resistors 13-MFR-50FTE52-1KCT-ND
RES 1K OHM 1% 1/2W AXIAL

RES 1K OHM 1% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR-50FTE52-1KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-50FTE52-1KTB-ND
Through Hole Resistors 13-MFR-50FTE52-1KTB-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tray
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 13-MFR-50FTE52-1KCT-ND
Product Name Through Hole Resistors Connectors,Interconnects
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details