Yageo USA Leaded Resistors Leaded Resistors MFR-25FTF52-4K75

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - MFR-25FTF52-4K75 - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
MFR-25FTF52-4K75
Leaded Resistors Leaded Resistors MFR-25FTF52-4K75
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
Through Hole Resistors - 13-MFR-25FTF52-4K75TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTF52-4K75TB-ND
Through Hole Resistors 13-MFR-25FTF52-4K75TB-ND
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTF52-4K75CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTF52-4K75CT-ND
Through Hole Resistors 13-MFR-25FTF52-4K75CT-ND
RES 4.75K OHM 1% 1/4W AXIAL

RES 4.75K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 4K75, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7319
Res, 4K75, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7319
RES, 4K75, 0.25W, AXIAL, METAL FILM; Resistance:4.75kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4K75, 0.25W, AXIAL, METAL FILM; Resistance:4.75kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7320
Res, 4K75, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7320
RES, 4K75, 0.25W, AXIAL, METAL FILM; Resistance:4.75kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4K75, 0.25W, AXIAL, METAL FILM; Resistance:4.75kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FTF52-4K75 13-MFR-25FTF52-4K75TB-ND 49AK7319
Product Name Leaded Resistors Leaded Resistors Through Hole Resistors Res, 4K75, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details