52.4mm tape bandolier for axial leads
162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MFR-25FTF52-162R | MFR-25FTF52-162R-ND |
| Product Name | Leaded Resistors Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Resistance Range | 162 ohms | 162 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 0.2500 watts | 0.2500 watts |