Yageo USA Metal Film Resistors - MFR-25FTE52-3R9

Description
Metal Film Resistors - Through Hole 3.9ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3.9ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-3R9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-3R9
Metal Film Resistors - MFR-25FTE52-3R9
Metal Film Resistors - Through Hole 3.9ohm 1/4W 1%

Metal Film Resistors - Through Hole 3.9ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-25FTE52-3R9CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-3R9CT-ND
Through Hole Resistors 13-MFR-25FTE52-3R9CT-ND
RES 3.9 OHM 1% 1/4W AXIAL

RES 3.9 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-3R9TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-3R9TB-ND
Through Hole Resistors 13-MFR-25FTE52-3R9TB-ND
3.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

3.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FTE52-3R9 13-MFR-25FTE52-3R9CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details