Yageo USA Metal Film Resistors - MFR-25FTE52-3R

Description
Metal Film Resistors - Through Hole 3ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-3R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-3R
Metal Film Resistors - MFR-25FTE52-3R
Metal Film Resistors - Through Hole 3ohm 1/4W 1%

Metal Film Resistors - Through Hole 3ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-25FTE52-3RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-3RCT-ND
Through Hole Resistors 13-MFR-25FTE52-3RCT-ND
RES 3 OHM 1% 1/4W AXIAL

RES 3 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-3RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-3RTB-ND
Through Hole Resistors 13-MFR-25FTE52-3RTB-ND
3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FTE52-3R 13-MFR-25FTE52-3RCT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details