The Yageo MFR Series metal film resistor, part number 49AK7144, features a resistance value of 3 MΩ and a power rating of 0.25 W (250 mW). It is designed for general-purpose applications and is AEC-Q200 qualified, ensuring high reliability and stability. The resistor has a tolerance of ±1% and is RoHS compliant, indicating it is free from hazardous substances. It operates effectively within a temperature range of -55°C to +155°C and has a maximum working voltage of 250 V. The axial leaded design allows for easy integration into various electronic circuits. This product is suitable for engineers seeking a reliable resistor for standard applications.
Metal Film Resistors - Through Hole 3Mohm 1/4W 1%
3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES, 3M, 0.25W, AXIAL, METAL FILM; Resistance:3Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
RES, 3M, 0.25W, AXIAL, METAL FILM; Resistance:3Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MFR-25FTE52-3M | 13-MFR-25FTE52-3MTB-ND | 49AK7144 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Res, 3M, 0.25W, Axial, Metal Film; Resistance Yageo |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 3.00E6 ohms | 3.00E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |