Metal Film Resistors - Through Hole 36Kohm 1/4W 1%
Win Source Part Number: 1374711-MFR-25FTE52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 36 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES, 36K, 0.25W, AXIAL, METAL FILM; Resistance:36kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 36K, 0.25W, AXIAL, METAL FILM; Resistance:36kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MFR-25FTE52-36K | 1374711-MFR-25FTE52-36K | 13-MFR-25FTE52-36KCT-ND | 49AK7169 |
| Product Name | Metal Film Resistors - | Resistors - Through Hole Resistors | Through Hole Resistors | Res, 36K, 0.25W, Axial, Metal Film; Resistance Yageo |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 36000 ohms | 36000 ohms | 36000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |