Win Source Part Number: 1374460-MFR-25FTE52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 20 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Fixed Resistor, Metal Film, 0.25W, 20ohm, 250V, 1% +/-Tol, -50,50ppm/Cel, Product overview: MFR-25FTE52-20R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 20ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 20ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-20R can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 20ohm 1/4W 1%
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES, 20R, 0.25W, AXIAL, METAL FILM; Resistance:20ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
RES, 20R, 0.25W, AXIAL, METAL FILM; Resistance:20ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374460-MFR-25FTE52-20R | 53-MFR-25FTE52-20R | MFR-25FTE52-20R | 13-MFR-25FTE52-20RCT-ND | 49AK7103 |
| Product Name | Resistors - Through Hole Resistors | 0.25W 20ohm 250V Resistor | Metal Film Resistors - | Through Hole Resistors | Res, 20R, 0.25W, Axial, Metal Film; Resistance Yageo |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm | |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | 20 ohms | 20 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts |