Yageo USA RES 825K OHM 1/4W 1% AXIAL MFR-25FRF52825K

Description
RES 825Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 825Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/4W 1% AXIAL - MFR-25FRF52825K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/4W 1% AXIAL
MFR-25FRF52825K
RES 825K OHM 1/4W 1% AXIAL MFR-25FRF52825K
RES 825Kohm 1/4W 1% AXIAL

RES 825Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FRF52825K
Product Name RES 825K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details