Metal Film Resistors - Through Hole 30Kohm 1/4W 1%
30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES, 30K, 0.25W, AXIAL, METAL FILM; Resistance:30kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 30K, 0.25W, AXIAL, METAL FILM; Resistance:30kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MFR-25FRF52-30K | 13-MFR-25FRF52-30KTR-ND | 49AK6716 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Res, 30K, 0.25W, Axial, Metal Film; Resistance Yageo |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 30000 ohms | 30000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |