YageoMetal Film Resistors - Through Hole 21.5ohm 1/4W 1%
RES 21.5 OHM 1% 1/4W AXIAL
21.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MFR-25FRF52-21R5 | 13-MFR-25FRF52-21R5CT-ND |
| Product Name | YageoMetal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 21.5 ohms | 21.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts |