Yageo USA RES 6.34K OHM 1/4W 1% AXIAL MFR-25FBF526K34

Description
RES 6.34Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 6.34Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/4W 1% AXIAL - MFR-25FBF526K34 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/4W 1% AXIAL
MFR-25FBF526K34
RES 6.34K OHM 1/4W 1% AXIAL MFR-25FBF526K34
RES 6.34Kohm 1/4W 1% AXIAL

RES 6.34Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF526K34
Product Name RES 6.34K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers