Yageo USA Metal Film Resistors - MFR-25FBF52-91K

Description
Metal Film Resistors - Through Hole 91Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 91Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-91K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-91K
Metal Film Resistors - MFR-25FBF52-91K
Metal Film Resistors - Through Hole 91Kohm 1/4W 1%

Metal Film Resistors - Through Hole 91Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - MFR-25FBF52-91K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-25FBF52-91K-ND
Through Hole Resistors MFR-25FBF52-91K-ND
91 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

91 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 91K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6606
Res, 91K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6606
RES, 91K, 0.25W, AXIAL, METAL FILM; Resistance:91kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 91K, 0.25W, AXIAL, METAL FILM; Resistance:91kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6607
Res, 91K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6607
RES, 91K, 0.25W, AXIAL, METAL FILM; Resistance:91kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 91K, 0.25W, AXIAL, METAL FILM; Resistance:91kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-91K MFR-25FBF52-91K-ND 49AK6606
Product Name Metal Film Resistors - Through Hole Resistors Res, 91K, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 91000 ohms 91000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details