Yageo USA YageoMetal Film Resistors - MFR-25FBF52-56R2

Description
YageoMetal Film Resistors - Through Hole 56.2ohm 1/4W 1%
Request a Quote Datasheet
Description
YageoMetal Film Resistors - Through Hole 56.2ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoMetal Film Resistors - - MFR-25FBF52-56R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoMetal Film Resistors -
MFR-25FBF52-56R2
YageoMetal Film Resistors - MFR-25FBF52-56R2
YageoMetal Film Resistors - Through Hole 56.2ohm 1/4W 1%

YageoMetal Film Resistors - Through Hole 56.2ohm 1/4W 1%

Supplier's Site
56.2 OHM 4W Resistor - 53-MFR-25FBF52-56R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56.2 OHM 4W Resistor
53-MFR-25FBF52-56R2
56.2 OHM 4W Resistor 53-MFR-25FBF52-56R2
RES 56.2 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-56R2 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-56R2 can be used for catalog matching and distributor lookup.

RES 56.2 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-56R2 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-56R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374388-MFR-25FBF52-56R2 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374388-MFR-25FBF52-56R2
Resistors - Through Hole Resistors 1374388-MFR-25FBF52-56R2
Win Source Part Number: 1374388-MFR-25FBF52- 56R2 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 56.2 Ohms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374388-MFR-25FBF52-56R2
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 56.2 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 56.2XBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56.2XBK-ND
Through Hole Resistors 56.2XBK-ND
56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 56R2, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6453
Res, 56R2, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6453
RES, 56R2, 0.25W, AXIAL, METAL FILM; Resistance:56.2ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 56R2, 0.25W, AXIAL, METAL FILM; Resistance:56.2ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R2, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6452
Res, 56R2, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6452
RES, 56R2, 0.25W, AXIAL, METAL FILM; Resistance:56.2ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 56R2, 0.25W, AXIAL, METAL FILM; Resistance:56.2ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MFR-25FBF52-56R2 53-MFR-25FBF52-56R2 1374388-MFR-25FBF52-56R2 56.2XBK-ND 49AK6453
Product Name YageoMetal Film Resistors - 56.2 OHM 4W Resistor Resistors - Through Hole Resistors Through Hole Resistors Res, 56R2, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Axial Leads; Axial Axial Leaded
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details