Yageo USA 475 OHM 4W Resistor MFR-25FBF52-475R

Description
RES 475 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-475R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-475R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 475 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-475R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-475R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
475 OHM 4W Resistor - 53-MFR-25FBF52-475R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
475 OHM 4W Resistor
53-MFR-25FBF52-475R
475 OHM 4W Resistor 53-MFR-25FBF52-475R
RES 475 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-475R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-475R can be used for catalog matching and distributor lookup.

RES 475 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-475R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-475R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 475XBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
475XBK-ND
Through Hole Resistors 475XBK-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374432-MFR-25FBF52-475R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374432-MFR-25FBF52-475R
Resistors - Through Hole Resistors 1374432-MFR-25FBF52-475R
Win Source Part Number: 1374432-MFR-25FBF52- 475R Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 475 Ohms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374432-MFR-25FBF52-475R
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 475 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-475R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-475R
Metal Film Resistors - MFR-25FBF52-475R
Metal Film Resistors - Through Hole 475ohm 1/4W 1%

Metal Film Resistors - Through Hole 475ohm 1/4W 1%

Supplier's Site
Res, 475R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6396
Res, 475R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6396
RES, 475R, 0.25W, AXIAL, METAL FILM; Resistance:475ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 475R, 0.25W, AXIAL, METAL FILM; Resistance:475ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistors 475 OHM 1/4W 1% - 898-MFR-25FBF52-475R - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors 475 OHM 1/4W 1%
898-MFR-25FBF52-475R
Metal Film Resistors 475 OHM 1/4W 1% 898-MFR-25FBF52-475R
Metal Film Resistors 475 OHM 1/4W 1%

Metal Film Resistors 475 OHM 1/4W 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MFR-25FBF52-475R 475XBK-ND 1374432-MFR-25FBF52-475R MFR-25FBF52-475R 49AK6396 898-MFR-25FBF52-475R
Product Name 475 OHM 4W Resistor Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistors - Res, 475R, 0.25W, Axial, Metal Film; Resistance Yageo Metal Film Resistors 475 OHM 1/4W 1%
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Axial Leads; Axial ThroughHole Axial Leaded Surface Mount Technology (SMT / SMD); Axial Leads; Surface Mount
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details