Yageo USA Through Hole Resistors MFR-25FBF52-365R

Description
365 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote
Description
365 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo MFR Series resistor, specifically the 365R model, is a 0.25W axial metal film resistor with a resistance value of 365 ohms. It features a tolerance of ±1% and is RoHS compliant, ensuring it meets environmental standards. The resistor is suitable for general-purpose applications and power applications, providing high stability and reliability. It operates within a temperature range of -55°C to +155°C and has a maximum working voltage of 250V. The product is AEC-Q200 qualified, making it suitable for automotive applications. This resistor is packaged in an axial leaded format, facilitating easy integration into various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Yageo MFR Series resistor, specifically the 365R model, is a 0.25W axial metal film resistor with a resistance value of 365 ohms. It features a tolerance of ±1% and is RoHS compliant, ensuring it meets environmental standards. The resistor is suitable for general-purpose applications and power applications, providing high stability and reliability. It operates within a temperature range of -55°C to +155°C and has a maximum working voltage of 250V. The product is AEC-Q200 qualified, making it suitable for automotive applications. This resistor is packaged in an axial leaded format, facilitating easy integration into various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 365XBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
365XBK-ND
Through Hole Resistors 365XBK-ND
365 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

365 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-365R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-365R
Metal Film Resistors - MFR-25FBF52-365R
Metal Film Resistors - Through Hole 365ohm 1/4W 1%

Metal Film Resistors - Through Hole 365ohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374426-MFR-25FBF52-365R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374426-MFR-25FBF52-365R
Resistors - Through Hole Resistors 1374426-MFR-25FBF52-365R
Win Source Part Number: 1374426-MFR-25FBF52- 365R Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 365 Ohms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374426-MFR-25FBF52-365R
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 365 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
365 OHM 4W Resistor - 53-MFR-25FBF52-365R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
365 OHM 4W Resistor
53-MFR-25FBF52-365R
365 OHM 4W Resistor 53-MFR-25FBF52-365R
RES 365 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-365R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 365 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 365 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-365R can be used for catalog matching and distributor lookup.

RES 365 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-365R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 365 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 365 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-365R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 365R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6310
Res, 365R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6310
RES, 365R, 0.25W, AXIAL, METAL FILM; Resistance:365ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 365R, 0.25W, AXIAL, METAL FILM; Resistance:365ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6311
Res, 365R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6311
RES, 365R, 0.25W, AXIAL, METAL FILM; Resistance:365ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 365R, 0.25W, AXIAL, METAL FILM; Resistance:365ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 365XBK-ND MFR-25FBF52-365R 1374426-MFR-25FBF52-365R 53-MFR-25FBF52-365R 49AK6310
Product Name Through Hole Resistors Metal Film Resistors - Resistors - Through Hole Resistors 365 OHM 4W Resistor Res, 365R, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Axial Leaded
Resistance Range 365 ohms 365 ohms 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details