2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
YageoMetal Film Resistors - Through Hole 2.67Kohm 1/4W 1%
RES, 2K67, 0.25W, AXIAL, METAL FILM; Resistance:2.67kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2.67KXBK-ND | MFR-25FBF52-2K67 | 49AK6124 |
| Product Name | Through Hole Resistors | YageoMetal Film Resistors - | Res, 2K67, 0.25W, Axial, Metal Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |