Yageo USA 4W Resistor MFR-25FBF52-2K49

Description
RES 2.49K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K49 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K49 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.49K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K49 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K49 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-MFR-25FBF52-2K49 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.49K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K49 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K49 can be used for catalog matching and distributor lookup.

RES 2.49K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K49 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K49 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2.49KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2.49KXBK-ND
Through Hole Resistors 2.49KXBK-ND
2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-2K49 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-2K49
Metal Film Resistors - MFR-25FBF52-2K49
Metal Film Resistors - Through Hole 2.49Kohm 1/4W 1%

Metal Film Resistors - Through Hole 2.49Kohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374340-MFR-25FBF52-2K49 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374340-MFR-25FBF52-2K49
Resistors - Through Hole Resistors 1374340-MFR-25FBF52-2K49
Win Source Part Number: 1374340-MFR-25FBF52- 2K49 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 2.49 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374340-MFR-25FBF52-2K49
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 2.49 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Res, 2K49, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6120
Res, 2K49, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6120
RES, 2K49, 0.25W, AXIAL, METAL FILM; Resistance:2.49kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2K49, 0.25W, AXIAL, METAL FILM; Resistance:2.49kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MFR-25FBF52-2K49 2.49KXBK-ND MFR-25FBF52-2K49 1374340-MFR-25FBF52-2K49 49AK6120
Product Name 4W Resistor Through Hole Resistors Metal Film Resistors - Resistors - Through Hole Resistors Res, 2K49, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 2490 ohms 2490 ohms 2490 ohms 2490 ohms
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details