Yageo USA YageoMetal Film Resistors - MFR-25FBF52-24K9

Description
YageoMetal Film Resistors - Through Hole 24.9Kohm 1/4W 1%
Request a Quote Datasheet
Description
YageoMetal Film Resistors - Through Hole 24.9Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoMetal Film Resistors - - MFR-25FBF52-24K9 - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoMetal Film Resistors -
MFR-25FBF52-24K9
YageoMetal Film Resistors - MFR-25FBF52-24K9
YageoMetal Film Resistors - Through Hole 24.9Kohm 1/4W 1%

YageoMetal Film Resistors - Through Hole 24.9Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 24.9KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
24.9KXBK-ND
Through Hole Resistors 24.9KXBK-ND
24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 24K9, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6178
Res, 24K9, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6178
RES, 24K9, 0.25W, AXIAL, METAL FILM; Resistance:24.9kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 24K9, 0.25W, AXIAL, METAL FILM; Resistance:24.9kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6179
Res, 24K9, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6179
RES, 24K9, 0.25W, AXIAL, METAL FILM; Resistance:24.9kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 24K9, 0.25W, AXIAL, METAL FILM; Resistance:24.9kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-24K9 24.9KXBK-ND 49AK6178
Product Name YageoMetal Film Resistors - Through Hole Resistors Res, 24K9, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details