Metal Film Resistors - Through Hole 243Kohm 1/4W 1%
RES 243K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-243K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-243K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374389-MFR-25FBF52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 243 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
243 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MFR-25FBF52-243K | 53-MFR-25FBF52-243K | 1374389-MFR-25FBF52-243K | 243KXBK-ND |
| Product Name | Metal Film Resistors - | 4W Resistor | Resistors - Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial | Axial Leads; Axial | |
| Resistance Range | 243000 ohms | 243000 ohms | 243000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |