Yageo USA Metal Film Resistors - MFR-25FBF52-210R

Description
Metal Film Resistors - Through Hole 210ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 210ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-210R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-210R
Metal Film Resistors - MFR-25FBF52-210R
Metal Film Resistors - Through Hole 210ohm 1/4W 1%

Metal Film Resistors - Through Hole 210ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 210XBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
210XBK-ND
Through Hole Resistors 210XBK-ND
210 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

210 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 210R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6148
Res, 210R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6148
RES, 210R, 0.25W, AXIAL, METAL FILM; Resistance:210ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 210R, 0.25W, AXIAL, METAL FILM; Resistance:210ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6147
Res, 210R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6147
RES, 210R, 0.25W, AXIAL, METAL FILM; Resistance:210ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 210R, 0.25W, AXIAL, METAL FILM; Resistance:210ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-210R 210XBK-ND 49AK6148
Product Name Metal Film Resistors - Through Hole Resistors Res, 210R, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details