Yageo USA Metal Film Resistors - MFR-25FBF52-1K82

Description
Metal Film Resistors - Through Hole 1.82Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.82Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-1K82 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-1K82
Metal Film Resistors - MFR-25FBF52-1K82
Metal Film Resistors - Through Hole 1.82Kohm 1/4W 1%

Metal Film Resistors - Through Hole 1.82Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 1.82KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1.82KXBK-ND
Through Hole Resistors 1.82KXBK-ND
1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 1K82, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5954
Res, 1K82, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5954
RES, 1K82, 0.25W, AXIAL, METAL FILM; Resistance:1.82kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 1K82, 0.25W, AXIAL, METAL FILM; Resistance:1.82kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5953
Res, 1K82, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5953
RES, 1K82, 0.25W, AXIAL, METAL FILM; Resistance:1.82kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 1K82, 0.25W, AXIAL, METAL FILM; Resistance:1.82kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-1K82 1.82KXBK-ND 49AK5954
Product Name Metal Film Resistors - Through Hole Resistors Res, 1K82, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details