Yageo USA Through Hole Resistors MFR-25FBF52-1K21

Description
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1.21KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1.21KXBK-ND
Through Hole Resistors 1.21KXBK-ND
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
YageoMetal Film Resistors - - MFR-25FBF52-1K21 - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoMetal Film Resistors -
MFR-25FBF52-1K21
YageoMetal Film Resistors - MFR-25FBF52-1K21
YageoMetal Film Resistors - Through Hole 1.21Kohm 1/4W 1%

YageoMetal Film Resistors - Through Hole 1.21Kohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374448-MFR-25FBF52-1K21 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374448-MFR-25FBF52-1K21
Resistors - Through Hole Resistors 1374448-MFR-25FBF52-1K21
Win Source Part Number: 1374448-MFR-25FBF52- 1K21 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1.21 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374448-MFR-25FBF52-1K21
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1.21 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
4W Resistor - 53-MFR-25FBF52-1K21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.21K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-1K21 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-1K21 can be used for catalog matching and distributor lookup.

RES 1.21K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-1K21 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-1K21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K21, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5927
Res, 1K21, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5927
RES, 1K21, 0.25W, AXIAL, METAL FILM; Resistance:1.21kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 1K21, 0.25W, AXIAL, METAL FILM; Resistance:1.21kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5928
Res, 1K21, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5928
RES, 1K21, 0.25W, AXIAL, METAL FILM; Resistance:1.21kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 1K21, 0.25W, AXIAL, METAL FILM; Resistance:1.21kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1.21KXBK-ND MFR-25FBF52-1K21 1374448-MFR-25FBF52-1K21 53-MFR-25FBF52-1K21 49AK5927
Product Name Through Hole Resistors YageoMetal Film Resistors - Resistors - Through Hole Resistors 4W Resistor Res, 1K21, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details