Yageo USA Through Hole Resistors MFR-25FBF52-1K02

Description
1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1.02KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1.02KXBK-ND
Through Hole Resistors 1.02KXBK-ND
1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-1K02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-1K02
Metal Film Resistors - MFR-25FBF52-1K02
Metal Film Resistors - Through Hole 1.02Kohm 1/4W 1%

Metal Film Resistors - Through Hole 1.02Kohm 1/4W 1%

Supplier's Site
Res, 1K02, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5917
Res, 1K02, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5917
RES, 1K02, 0.25W, AXIAL, METAL FILM; Resistance:1.02kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 1K02, 0.25W, AXIAL, METAL FILM; Resistance:1.02kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1.02KXBK-ND MFR-25FBF52-1K02 49AK5917
Product Name Through Hole Resistors Metal Film Resistors - Res, 1K02, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers