Yageo USA Through Hole Resistors MFR-25FBF52-137K

Description
137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 137KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
137KXBK-ND
Through Hole Resistors 137KXBK-ND
137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-137K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-137K
Metal Film Resistors - MFR-25FBF52-137K
Metal Film Resistors - Through Hole 137Kohm 1/4W 1%

Metal Film Resistors - Through Hole 137Kohm 1/4W 1%

Supplier's Site
Res, 137K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6024
Res, 137K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6024
RES, 137K, 0.25W, AXIAL, METAL FILM; Resistance:137kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 137K, 0.25W, AXIAL, METAL FILM; Resistance:137kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6025
Res, 137K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6025
RES, 137K, 0.25W, AXIAL, METAL FILM; Resistance:137kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 137K, 0.25W, AXIAL, METAL FILM; Resistance:137kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 137KXBK-ND MFR-25FBF52-137K 49AK6024
Product Name Through Hole Resistors Metal Film Resistors - Res, 137K, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details