Yageo USA RES 649 OHM 1/4W 1% METAL FILM MFR-25FBF-649R

Description
RES 649ohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 649ohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/4W 1% METAL FILM - MFR-25FBF-649R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/4W 1% METAL FILM
MFR-25FBF-649R
RES 649 OHM 1/4W 1% METAL FILM MFR-25FBF-649R
RES 649ohm 1/4W 1% METAL FILM

RES 649ohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-649R
Product Name RES 649 OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details