Yageo USA RES 118K OHM 1/4W 1% METAL FILM MFR-25FBF-118K

Description
RES 118Kohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 118Kohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/4W 1% METAL FILM - MFR-25FBF-118K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/4W 1% METAL FILM
MFR-25FBF-118K
RES 118K OHM 1/4W 1% METAL FILM MFR-25FBF-118K
RES 118Kohm 1/4W 1% METAL FILM

RES 118Kohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-118K
Product Name RES 118K OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details