Yageo USA Metal Film Resistors - MFR-12FTF52-10K2

Description
Metal Film Resistors - Through Hole 10.2Kohm 1/6W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 10.2Kohm 1/6W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-12FTF52-10K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-12FTF52-10K2
Metal Film Resistors - MFR-12FTF52-10K2
Metal Film Resistors - Through Hole 10.2Kohm 1/6W 1%

Metal Film Resistors - Through Hole 10.2Kohm 1/6W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-12FTF52-10K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-12FTF52-10K2CT-ND
Through Hole Resistors 13-MFR-12FTF52-10K2CT-ND
RES 10.2K OHM 1% 1/6W AXIAL

RES 10.2K OHM 1% 1/6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR-12FTF52-10K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-12FTF52-10K2TB-ND
Through Hole Resistors 13-MFR-12FTF52-10K2TB-ND
10.2 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

10.2 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 10K2, 0.167W, Axial, Metal Film; Resistance Yageo - 49AK5888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.167W, Axial, Metal Film; Resistance Yageo
49AK5888
Res, 10K2, 0.167W, Axial, Metal Film; Resistance Yageo 49AK5888
RES, 10K2, 0.167W, AXIAL, METAL FILM; Resistance:10.2kohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 10K2, 0.167W, AXIAL, METAL FILM; Resistance:10.2kohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K2, 0.167W, Axial, Metal Film; Resistance Yageo - 49AK5887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.167W, Axial, Metal Film; Resistance Yageo
49AK5887
Res, 10K2, 0.167W, Axial, Metal Film; Resistance Yageo 49AK5887
RES, 10K2, 0.167W, AXIAL, METAL FILM; Resistance:10.2kohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 10K2, 0.167W, AXIAL, METAL FILM; Resistance:10.2kohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-12FTF52-10K2 13-MFR-12FTF52-10K2CT-ND 49AK5888
Product Name Metal Film Resistors - Through Hole Resistors Res, 10K2, 0.167W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 10200 ohms 10200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 6 watts 0.1670 watts 0.1670 watts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details