RES 10K OHM 1% 1/6W AXIAL Product overview: MFR-12FTF52-10K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-12FTF52-10K can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 10Kohm 1/6W 1%
10 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
10 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
Win Source Part Number: 1374610-MFR-12FTF52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.075" Dia x 0.134" L (1.90mm x 3.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.167W, 1/6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
RES, 10K, 0.167W, AXIAL, METAL FILM ROHS COMPLIANT: YES
RES, 10K, 0.167W, AXIAL, METAL FILM; Resistance:10kohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 10K, 0.167W, AXIAL, METAL FILM; Resistance:10kohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MFR-12FTF52-10K | MFR-12FTF52-10K | 13-MFR-12FTF52-10KTB-ND | 1374610-MFR-12FTF52-10K | 32AK0421 | 49AK5885 |
| Product Name | 6W Resistor | Metal Film Resistors - | Through Hole Resistors | Resistors - Through Hole Resistors | Res, 10K, 0.167W, Axial, Metal Film Rohs Compliant Yageo | Res, 10K, 0.167W, Axial, Metal Film; Resistance Yageo |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Power Rating | 0.1670 watts | 6 watts | 0.1670 watts | 0.1670 watts | 0.1670 watts | |
| Operating DC Voltage | 200 volts | 200 volts |