Yageo USA Through Hole Resistors MFR-12DRD52-44K2

Description
44.2 kOhms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFR-12DRD52-44K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-12DRD52-44K2-ND
Through Hole Resistors MFR-12DRD52-44K2-ND
44.2 kOhms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

44.2 kOhms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MFR-12DRD52-44K2-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers