Yageo USA Through Hole Resistors MFP-25BRD52-1K2

Description
1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFP-25BRD52-1K2TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-1K2TR-ND
Through Hole Resistors 13-MFP-25BRD52-1K2TR-ND
1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFP-25BRD52-1K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-1K2CT-ND
Through Hole Resistors 13-MFP-25BRD52-1K2CT-ND
1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 1.2K OHM 1/4W 0.1% AXIAL - MFP-25BRD52-1K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/4W 0.1% AXIAL
MFP-25BRD52-1K2
RES 1.2K OHM 1/4W 0.1% AXIAL MFP-25BRD52-1K2
RES 1.2Kohm 1/4W 0.1% AXIAL

RES 1.2Kohm 1/4W 0.1% AXIAL

Supplier's Site
Res, 1K2, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5831
Res, 1K2, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5831
RES, 1K2, 0.25W, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 1K2, 0.25W, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5832
Res, 1K2, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5832
RES, 1K2, 0.25W, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 1K2, 0.25W, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-MFP-25BRD52-1K2TR-ND MFP-25BRD52-1K2 49AK5831
Product Name Through Hole Resistors RES 1.2K OHM 1/4W 0.1% AXIAL Res, 1K2, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details