910 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
910 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-MF0207FTE52-910RCT-ND | 1997899 | 1997900P |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm; Metal Film | MetalFilm; Metal Film |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; 0207 | ThroughHole |
| Resistance Range | 910 ohms | 910 ohms |