Yageo USA 0.6W Resistor MF0207FTE52-6K8

Description
RES 6.8K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-6K8 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-6K8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 6.8K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-6K8 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-6K8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-MF0207FTE52-6K8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-MF0207FTE52-6K8
0.6W Resistor 53-MF0207FTE52-6K8
RES 6.8K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-6K8 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-6K8 can be used for catalog matching and distributor lookup.

RES 6.8K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-6K8 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-6K8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374533-MF0207FTE52-6K8 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374533-MF0207FTE52-6K8
Resistors - Through Hole Resistors 1374533-MF0207FTE52-6K8
Win Source Part Number: 1374533-MF0207FTE52- 6K8 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MF0 Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 6.8 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374533-MF0207FTE52-6K8
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MF0
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 6.8 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 13-MF0207FTE52-6K8TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-6K8TB-ND
Through Hole Resistors 13-MF0207FTE52-6K8TB-ND
6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MF0207FTE52-6K8CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-6K8CT-ND
Through Hole Resistors 13-MF0207FTE52-6K8CT-ND
6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 6K8, 0.6W, Axial, Metal Film; Resistance Yageo - 49AK6829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.6W, Axial, Metal Film; Resistance Yageo
49AK6829
Res, 6K8, 0.6W, Axial, Metal Film; Resistance Yageo 49AK6829
RES, 6K8, 0.6W, AXIAL, METAL FILM; Resistance:6.8kohm; Product Range:MF0 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 6K8, 0.6W, AXIAL, METAL FILM; Resistance:6.8kohm; Product Range:MF0 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 0.6W, Axial, Metal Film; Resistance Yageo - 49AK6828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.6W, Axial, Metal Film; Resistance Yageo
49AK6828
Res, 6K8, 0.6W, Axial, Metal Film; Resistance Yageo 49AK6828
RES, 6K8, 0.6W, AXIAL, METAL FILM; Resistance:6.8kohm; Product Range:MF0 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 6K8, 0.6W, AXIAL, METAL FILM; Resistance:6.8kohm; Product Range:MF0 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MF0207FTE52-6K8 1374533-MF0207FTE52-6K8 13-MF0207FTE52-6K8TB-ND 49AK6829
Product Name 0.6W Resistor Resistors - Through Hole Resistors Through Hole Resistors Res, 6K8, 0.6W, Axial, Metal Film; Resistance Yageo
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial Axial Leaded
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Operating DC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details