Yageo USA Resistors - Through Hole Resistors MF0207FTE52-2K2

Description
Win Source Part Number: 1374506-MF0207FTE52- 2K2 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MF0 Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 2.2 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote
Description
Win Source Part Number: 1374506-MF0207FTE52- 2K2 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MF0 Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 2.2 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo MF0 series resistor, part number 82AH7497, features a resistance value of 2.2 kΩ with a tolerance of 1%. It has a power rating of 0.6W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 350V, with a maximum overload voltage of 700V. This metal film resistor is constructed using a vacuum sputtering process on a high-grade ceramic substrate, ensuring reliability and stability. It is RoHS compliant and suitable for various applications requiring precise resistance values. The resistor also exhibits a temperature coefficient of ±50ppm/°C, making it suitable for applications where temperature stability is critical.

Datasheet Summary
Powered by GS/AI

The Yageo MF0 series resistor, part number 82AH7497, features a resistance value of 2.2 kΩ with a tolerance of 1%. It has a power rating of 0.6W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 350V, with a maximum overload voltage of 700V. This metal film resistor is constructed using a vacuum sputtering process on a high-grade ceramic substrate, ensuring reliability and stability. It is RoHS compliant and suitable for various applications requiring precise resistance values. The resistor also exhibits a temperature coefficient of ±50ppm/°C, making it suitable for applications where temperature stability is critical.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374506-MF0207FTE52-2K2 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374506-MF0207FTE52-2K2
Resistors - Through Hole Resistors 1374506-MF0207FTE52-2K2
Win Source Part Number: 1374506-MF0207FTE52- 2K2 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MF0 Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 2.2 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374506-MF0207FTE52-2K2
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MF0
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 2.2 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
0.6W Resistor - 53-MF0207FTE52-2K2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-MF0207FTE52-2K2
0.6W Resistor 53-MF0207FTE52-2K2
RES 2.2K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-2K2 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-2K2 can be used for catalog matching and distributor lookup.

RES 2.2K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-2K2 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-2K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 13-MF0207FTE52-2K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-2K2CT-ND
Through Hole Resistors 13-MF0207FTE52-2K2CT-ND
2.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MF0207FTE52-2K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-2K2TB-ND
Through Hole Resistors 13-MF0207FTE52-2K2TB-ND
2.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1997647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997647
Through Hole Resistors 1997647
Yageo MF0207FTE52-2K2

Yageo MF0207FTE52-2K2

Supplier's Site
Res, 2K2, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo - 82AH7497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo
82AH7497
Res, 2K2, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo 82AH7497
RES, 2K2, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2K2, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Metal Film Resistors Professional Rohs Compliant Yageo - 49AK6818 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors Professional Rohs Compliant Yageo
49AK6818
Metal Film Resistors Professional Rohs Compliant Yageo 49AK6818
METAL FILM RESISTORS PROFESSIONAL ROHS COMPLIANT: YES

METAL FILM RESISTORS PROFESSIONAL ROHS COMPLIANT: YES

Supplier's Site
Metal Film Resistors Professional Rohs Compliant Yageo - 49AK6819 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors Professional Rohs Compliant Yageo
49AK6819
Metal Film Resistors Professional Rohs Compliant Yageo 49AK6819
METAL FILM RESISTORS PROFESSIONAL ROHS COMPLIANT: YES

METAL FILM RESISTORS PROFESSIONAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1374506-MF0207FTE52-2K2 53-MF0207FTE52-2K2 13-MF0207FTE52-2K2CT-ND 1997647 82AH7497
Product Name Resistors - Through Hole Resistors 0.6W Resistor Through Hole Resistors Through Hole Resistors Res, 2K2, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm; Metal Film MetalFilm
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details