Res,Axial,Metal Film,2K Ohms,350WV,1% +/-Tol,-50,50ppm TC
2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES, 2K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | MF0207FTE52-2K | 1997569 | 1997570P | 13-MF0207FTE52-2KCT-ND | 82AH7496 |
| Product Name | Res,Axial,Metal Film,2K Ohms,350WV,1% +/-Tol,-50,50ppm TC | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 2K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo |
| Technology / Construction | MetalFilm | MetalFilm; Metal Film | MetalFilm; Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads | ThroughHole; 0207 | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 350 watts | 0.6000 watts | 0.6000 watts |