Yageo USA Through Hole Resistors MF0207FTE52-1K33

Description
RES 1.33K OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 1.33K OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MF0207FTE52-1K33CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-1K33CT-ND
Through Hole Resistors 13-MF0207FTE52-1K33CT-ND
RES 1.33K OHM 1% 0.6W AXIAL

RES 1.33K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MF0207FTE52-1K33TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-1K33TB-ND
Through Hole Resistors 13-MF0207FTE52-1K33TB-ND
1.33 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.33 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.6W Resistor - 53-MF0207FTE52-1K33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-MF0207FTE52-1K33
0.6W Resistor 53-MF0207FTE52-1K33
RES 1.33K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-1K33 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-1K33 can be used for catalog matching and distributor lookup.

RES 1.33K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-1K33 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-1K33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374577-MF0207FTE52-1K33 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374577-MF0207FTE52-1K33
Resistors - Through Hole Resistors 1374577-MF0207FTE52-1K33
Win Source Part Number: 1374577-MF0207FTE52- 1K33 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MF0 Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1.33 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374577-MF0207FTE52-1K33
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MF0
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1.33 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 13-MF0207FTE52-1K33CT-ND 53-MF0207FTE52-1K33 1374577-MF0207FTE52-1K33
Product Name Through Hole Resistors 0.6W Resistor Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details