Yageo USA RES 18K OHM 2W 5% MELF MCP200JR-18K

Description
RES 18Kohm 2W 5% MELF
Request a Quote
Description
RES 18Kohm 2W 5% MELF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 2W 5% MELF - MCP200JR-18K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 2W 5% MELF
MCP200JR-18K
RES 18K OHM 2W 5% MELF MCP200JR-18K
RES 18Kohm 2W 5% MELF

RES 18Kohm 2W 5% MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MCP200JR-18K
Product Name RES 18K OHM 2W 5% MELF
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details