KEMET Electronics Corporation Ceramic Capacitors M39014/05-2255

Description
10000pF ±10% 50V Ceramic Capacitor BX Axial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor BX Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2070-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2070-ND
Ceramic Capacitors 1001-2070-ND
10000pF ±10% 50V Ceramic Capacitor BX Axial

10000pF ±10% 50V Ceramic Capacitor BX Axial

Buy Now Datasheet
Ceramic Capacitors - M39014/05-2255 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/05-2255
Ceramic Capacitors M39014/05-2255
CAP CER 10000PF 50V 10% AXIAL

CAP CER 10000PF 50V 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1001-2070-ND M39014/05-2255
Product Name Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details