CAP, 0.027UF, 50V, MLCC, RADIAL; Capacitance:0.027µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 22AJ2211 |
| Product Name | Cap, 0.027Uf, 50V, Mlcc, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Capacitance Range | 0.0270 microF |
| Capacitance Tolerance | 10 (+/- %) |