KEMET Electronics Corporation Capacitance Kemet M39003/01-2544.

Description
Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:2.5ohm; Product Range:T212 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:T212; Voltage Rating:35V RoHS Compliant: No
Datasheet
Description
Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:2.5ohm; Product Range:T212 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:T212; Voltage Rating:35V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kemet - 15AC3710 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kemet
15AC3710
Capacitance Kemet 15AC3710
Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:2.5ohm; Product Range:T212 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:T212; Voltage Rating:35V RoHS Compliant: No

Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:2.5ohm; Product Range:T212 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:T212; Voltage Rating:35V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC3710
Product Name Capacitance Kemet
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details