CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 21K5228 |
| Product Name | Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |