KEMET Electronics Corporation Thermostats - Mechanical M-TRS5-80B

Description
Thermostat 176°F (80°C) SPST-NC Axial Wire Leads
Request a Quote Datasheet
Description
Thermostat 176°F (80°C) SPST-NC Axial Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - 399-18247-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
399-18247-ND
Thermostats - Mechanical 399-18247-ND
Thermostat 176°F (80°C) SPST-NC Axial Wire Leads

Thermostat 176°F (80°C) SPST-NC Axial Wire Leads

Buy Now Datasheet
Thermostat Switch, Nc, 80Deg C, Axial; Switching Temperature Kemet - 90AC5541 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat Switch, Nc, 80Deg C, Axial; Switching Temperature Kemet
90AC5541
Thermostat Switch, Nc, 80Deg C, Axial; Switching Temperature Kemet 90AC5541
THERMOSTAT SWITCH, NC, 80DEG C, AXIAL; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:Axial Leaded; Contact Rating:550mA at 140VAC, 550mA at 200VDC RoHS Compliant: Yes

THERMOSTAT SWITCH, NC, 80DEG C, AXIAL; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:Axial Leaded; Contact Rating:550mA at 140VAC, 550mA at 200VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermostats Thermostats
Product Number 399-18247-ND 90AC5541
Product Name Thermostats - Mechanical Thermostat Switch, Nc, 80Deg C, Axial; Switching Temperature Kemet
Set Point Range 176 F (80 C) 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Snap Action Thermostat - AC602021HOT1 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details