KEMET Electronics Corporation Thermostats - Mechanical M-TRS5-10B

Description
Thermostat 50°F (10°C) SPST-NC Axial Wire Leads
Request a Quote Datasheet
Description
Thermostat 50°F (10°C) SPST-NC Axial Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - 399-18240-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
399-18240-ND
Thermostats - Mechanical 399-18240-ND
Thermostat 50°F (10°C) SPST-NC Axial Wire Leads

Thermostat 50°F (10°C) SPST-NC Axial Wire Leads

Buy Now Datasheet
Thermostat Switch, Nc, 10Deg C, Axial; Switching Temperature Kemet - 90AC5530 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat Switch, Nc, 10Deg C, Axial; Switching Temperature Kemet
90AC5530
Thermostat Switch, Nc, 10Deg C, Axial; Switching Temperature Kemet 90AC5530
THERMOSTAT SWITCH, NC, 10DEG C, AXIAL; Switching Temperature:10°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:Axial Leaded; Contact Rating:550mA at 140VAC, 550mA at 200VDC RoHS Compliant: Yes

THERMOSTAT SWITCH, NC, 10DEG C, AXIAL; Switching Temperature:10°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:Axial Leaded; Contact Rating:550mA at 140VAC, 550mA at 200VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermostats Thermostats
Product Number 399-18240-ND 90AC5530
Product Name Thermostats - Mechanical Thermostat Switch, Nc, 10Deg C, Axial; Switching Temperature Kemet
Set Point Range 50 F (10 C) 50 F (10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details
Thermostat - 43252496 - Radwell International
Specs
Thermostat Type Mechanical
View Details