COMMON MODE FILTER, 800 OHM, 0.5A; DC Current Rating:500mA; Inductance:450µH; Product Range:M-500CT Series; Impedance:800ohm; Product Length:9mm; Product Width:7.5mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes
COMMON MODE FILTER, 800 OHM, 0.5A; DC Current Rating:500mA; Inductance:450µH; Product Range:M-500CT Series; Impedance:800ohm; Product Length:9mm; Product Width:7.5mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 07AH2003 |
| Product Name | Common Mode Filter, 800 Ohm, 0.5A; Dc Current Rating Kemet |
| Standards and Certifications | RoHS |