Data Line Filter, Product overview: M-522CT from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-M-522CT can be used for catalog matching and distributor lookup.
200µH @ 20MHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1A DCR
200µH @ 20MHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1A DCR
200µH @ 20MHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1A DCR
Manufacturer: Kemet
Win Source Part Number: 1210731-M-522CT
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 50V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.nec.com/
Manufacturer Package: Vertical, 4 Gull Wing
Height (Maximum): 0.165" (4.20mm)
Current Rating (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.197" L x 0.217" W (5.00mm x 5.50mm)
Impedance at Frequency: 200 Ohms at 20MHz
Inductance at Frequency: 200μH at 20MHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-M-522CT | 399-20950-1-ND | 1210731-M-522CT |
| Product Name | Inductor and Choke | Common Mode Chokes | Common Mode Chokes - M-522CT |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Mounting Option | Surface Mount Technology | ||
| Application | Common Mode Choke; RF Choke | ||
| DCR | 0.1000 ohms |