KEMET Electronics Corporation Power Line Filter Modules LF-202-9

Description
Single Phase EMC/EMI Line Filter 2A 250VAC Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 2A 250VAC Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-19942-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-19942-ND
Power Line Filter Modules 399-19942-ND
Single Phase EMC/EMI Line Filter 2A 250VAC Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 2A 250VAC Single Stage Wire Leads

Buy Now Datasheet
Power Line Filter, 1 Phase, 2A, Leaded; Voltage Rating Kemet - 90AC5304 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 2A, Leaded; Voltage Rating Kemet
90AC5304
Power Line Filter, 1 Phase, 2A, Leaded; Voltage Rating Kemet 90AC5304
POWER LINE FILTER, 1 PHASE, 2A, LEADED; Voltage Rating:250V; Current Rating:2A; Product Range:LF Series; Filter Terminals:Wire Leaded; Filter Type:1 Phase; Leakage Current Max:5µA RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 2A, LEADED; Voltage Rating:250V; Current Rating:2A; Product Range:LF Series; Filter Terminals:Wire Leaded; Filter Type:1 Phase; Leakage Current Max:5µA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Filter, 1 Phase, 2A, Wire Rohs Compliant Kemet - 65AH7656 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 2A, Wire Rohs Compliant Kemet
65AH7656
Power Line Filter, 1 Phase, 2A, Wire Rohs Compliant Kemet 65AH7656
POWER LINE FILTER, 1 PHASE, 2A, WIRE ROHS COMPLIANT: YES

POWER LINE FILTER, 1 PHASE, 2A, WIRE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-19942-ND 90AC5304 65AH7656
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 2A, Leaded; Voltage Rating Kemet Power Line Filter, 1 Phase, 2A, Wire Rohs Compliant Kemet
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF2HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details