0.068µF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 5040 (127102 Metric)
0.068µF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 5040 (127102 Metric)
CAP FILM 0.068UF 10% 1KVDC 5040
CAP FILM 0.068UF 10% 1KVDC 5040
Cap Film 0.068uF 1000V PEN 10% (13 X 10.4 X 5.5mm) Stacked 125C T/R
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12911-2-ND | LDEQG2680KA5N00 | LDEQG2680KA5N00 | 417-LDEQG2680KA5N00 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap Film 0.068uF 1000V PEN 10% (13 X 10.4 X 5.5mm) Stacked 125C T/R |
| Configuration / Form Factor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |