KEMET Electronics Corporation Film Capacitors LDEQG2470KA5N00

Description
0.047µF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 5040 (127102 Metric)
Request a Quote Datasheet
Description
0.047µF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 5040 (127102 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12910-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12910-2-ND
Film Capacitors 399-12910-2-ND
0.047µF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 5040 (127102 Metric)

0.047µF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 5040 (127102 Metric)

Buy Now Datasheet
Film Capacitors - 399-12910-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12910-1-ND
Film Capacitors 399-12910-1-ND
0.047µF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 5040 (127102 Metric)

0.047µF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 5040 (127102 Metric)

Buy Now Datasheet
Film Capacitors - LDEQG2470KA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEQG2470KA5N00
Film Capacitors LDEQG2470KA5N00
CAP FILM 0.047UF 10% 1KVDC 5040

CAP FILM 0.047UF 10% 1KVDC 5040

Supplier's Site Datasheet
Cap, 0.047Μf, 1 Kv, 10%, Pen, 5040; Capacitance Kemet - 75Y1282 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 1 Kv, 10%, Pen, 5040; Capacitance Kemet
75Y1282
Cap, 0.047Μf, 1 Kv, 10%, Pen, 5040; Capacitance Kemet 75Y1282
CAP, 0.047µF, 1 KV, 10%, PEN, 5040; Capacitance:47000pF; Voltage Rating:1kV; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:5040 [2016 Metric]; RoHS Compliant: Yes

CAP, 0.047µF, 1 KV, 10%, PEN, 5040; Capacitance:47000pF; Voltage Rating:1kV; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:5040 [2016 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
0,047U0 Vdcv Kemet - 90AC5295 - Newark, An Avnet Company
Chicago, IL, United States
0,047U0 Vdcv Kemet
90AC5295
0,047U0 Vdcv Kemet 90AC5295
0,047U0 VDCV

0,047U0 VDCV

Supplier's Site Datasheet
Capacitors - Film Capacitors - LDEQG2470KA5N00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
LDEQG2470KA5N00
Capacitors - Film Capacitors LDEQG2470KA5N00
CAP FILM 0.047UF 10% 1KVDC 5040

CAP FILM 0.047UF 10% 1KVDC 5040

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12910-2-ND LDEQG2470KA5N00 75Y1282 90AC5295 LDEQG2470KA5N00
Product Name Film Capacitors Film Capacitors Cap, 0.047Μf, 1 Kv, 10%, Pen, 5040; Capacitance Kemet 0,047U0 Vdcv Kemet Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details